Vishay Intertechnology, Inc. RES 2.2K OHM 1/10W .1% AXIAL RNC50H2201BRRE6

Description
RES 2.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/10W .1% AXIAL - RNC50H2201BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/10W .1% AXIAL
RNC50H2201BRRE6
RES 2.2K OHM 1/10W .1% AXIAL RNC50H2201BRRE6
RES 2.2Kohm 1/10W .1% AXIAL

RES 2.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2201BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2201BRRE6-ND
Through Hole Resistors RNC50H2201BRRE6-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2201BRRE6 RNC50H2201BRRE6-ND
Product Name RES 2.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers