Vishay Intertechnology, Inc. RES 2.2K OHM 1/10W .1% AXIAL RNC50H2201BRB14

Description
RES 2.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/10W .1% AXIAL - RNC50H2201BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/10W .1% AXIAL
RNC50H2201BRB14
RES 2.2K OHM 1/10W .1% AXIAL RNC50H2201BRB14
RES 2.2Kohm 1/10W .1% AXIAL

RES 2.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2201BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2201BRB14-ND
Through Hole Resistors RNC50H2201BRB14-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2201BRB14 RNC50H2201BRB14-ND
Product Name RES 2.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers