Vishay Intertechnology, Inc. RES 2.18K OHM 1/10W .1% AXIAL RNC50H2181BSRSL

Description
RES 2.18Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.18Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.18K OHM 1/10W .1% AXIAL - RNC50H2181BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.18K OHM 1/10W .1% AXIAL
RNC50H2181BSRSL
RES 2.18K OHM 1/10W .1% AXIAL RNC50H2181BSRSL
RES 2.18Kohm 1/10W .1% AXIAL

RES 2.18Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2181BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2181BSRSL-ND
Through Hole Resistors RNC50H2181BSRSL-ND
2.18 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.18 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2181BSRSL RNC50H2181BSRSL-ND
Product Name RES 2.18K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers