Vishay Intertechnology, Inc. Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H2152FRB14

Description
Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50H2152FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50H2152FRB14
Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50H2152FRB14
Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H2152FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2152FRB14-ND
Through Hole Resistors RNC50H2152FRB14-ND
21.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2152FRB14 RNC50H2152FRB14-ND
Product Name Res Metal Film 21.5K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details