Vishay Intertechnology, Inc. RES 21.5K OHM 1/10W .1% AXIAL RNC50H2152BSB14

Description
RES 21.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/10W .1% AXIAL - RNC50H2152BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/10W .1% AXIAL
RNC50H2152BSB14
RES 21.5K OHM 1/10W .1% AXIAL RNC50H2152BSB14
RES 21.5Kohm 1/10W .1% AXIAL

RES 21.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2152BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2152BSB14-ND
Through Hole Resistors RNC50H2152BSB14-ND
21.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2152BSB14 RNC50H2152BSB14-ND
Product Name RES 21.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers