Vishay Intertechnology, Inc. RES 215 OHM 1/10W 1% AXIAL RNC50H2150FSBSL

Description
RES 215ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/10W 1% AXIAL - RNC50H2150FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/10W 1% AXIAL
RNC50H2150FSBSL
RES 215 OHM 1/10W 1% AXIAL RNC50H2150FSBSL
RES 215ohm 1/10W 1% AXIAL

RES 215ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2150FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2150FSBSL-ND
Through Hole Resistors RNC50H2150FSBSL-ND
215 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2150FSBSL RNC50H2150FSBSL-ND
Product Name RES 215 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details