Vishay Intertechnology, Inc. RES 213K OHM 1/10W .1% AXIAL RNC50H2133BSRSL

Description
RES 213Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 213Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213K OHM 1/10W .1% AXIAL - RNC50H2133BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213K OHM 1/10W .1% AXIAL
RNC50H2133BSRSL
RES 213K OHM 1/10W .1% AXIAL RNC50H2133BSRSL
RES 213Kohm 1/10W .1% AXIAL

RES 213Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2133BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2133BSRSL-ND
Through Hole Resistors RNC50H2133BSRSL-ND
213 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

213 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2133BSRSL RNC50H2133BSRSL-ND
Product Name RES 213K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details