Vishay Intertechnology, Inc. RES 21.3K OHM 1/10W .5% AXIAL RNC50H2132DSRSL

Description
RES 21.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 21.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.3K OHM 1/10W .5% AXIAL - RNC50H2132DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.3K OHM 1/10W .5% AXIAL
RNC50H2132DSRSL
RES 21.3K OHM 1/10W .5% AXIAL RNC50H2132DSRSL
RES 21.3Kohm 1/10W .5% AXIAL

RES 21.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2132DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2132DSRSL-ND
Through Hole Resistors RNC50H2132DSRSL-ND
21.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2132DSRSL RNC50H2132DSRSL-ND
Product Name RES 21.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details