Vishay Intertechnology, Inc. RES 21.3K OHM 1/10W .5% AXIAL RNC50H2132DSRE6

Description
RES 21.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 21.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.3K OHM 1/10W .5% AXIAL - RNC50H2132DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.3K OHM 1/10W .5% AXIAL
RNC50H2132DSRE6
RES 21.3K OHM 1/10W .5% AXIAL RNC50H2132DSRE6
RES 21.3Kohm 1/10W .5% AXIAL

RES 21.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2132DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2132DSRE6-ND
Through Hole Resistors RNC50H2132DSRE6-ND
21.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2132DSRE6 RNC50H2132DSRE6-ND
Product Name RES 21.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details