Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2132DSB1431

Description
21.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
21.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50H2132DSB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H2132DSB1431-ND
Through Hole Resistors 541-RNC50H2132DSB1431-ND
21.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 21.3K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H2132DSB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21.3K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H2132DSB1431
Res Metal Film 21.3K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H2132DSB1431
Res Metal Film 21.3K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 21.3K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50H2132DSB1431-ND RNC50H2132DSB1431
Product Name Through Hole Resistors Res Metal Film 21.3K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details