Vishay Intertechnology, Inc. MF,1/10W,21.3K,.1%,50PPM,S/.001%,BULK RNC50H2132BSB14

Description
MF,1/10W,21.3K,.1%,5 0PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,21.3K,.1%,5 0PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,21.3K,.1%,50PPM,S/.001%,BULK - RNC50H2132BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,21.3K,.1%,50PPM,S/.001%,BULK
RNC50H2132BSB14
MF,1/10W,21.3K,.1%,50PPM,S/.001%,BULK RNC50H2132BSB14
MF,1/10W,21.3K,.1%,5 0PPM,S/.001%,BULK

MF,1/10W,21.3K,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H2132BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2132BSB14-ND
Through Hole Resistors RNC50H2132BSB14-ND
21.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2132BSB14 RNC50H2132BSB14-ND
Product Name MF,1/10W,21.3K,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers