Vishay Intertechnology, Inc. RES 213 OHM 1/10W .1% AXIAL RNC50H2130BSRE6

Description
RES 213ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 213ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213 OHM 1/10W .1% AXIAL - RNC50H2130BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1/10W .1% AXIAL
RNC50H2130BSRE6
RES 213 OHM 1/10W .1% AXIAL RNC50H2130BSRE6
RES 213ohm 1/10W .1% AXIAL

RES 213ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2130BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2130BSRE6-ND
Through Hole Resistors RNC50H2130BSRE6-ND
213 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

213 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2130BSRE6 RNC50H2130BSRE6-ND
Product Name RES 213 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213 ohms 213 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details