Vishay Intertechnology, Inc. RES 21.1K OHM 1/10W .1% AXIAL RNC50H2112BSRE6

Description
RES 21.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.1K OHM 1/10W .1% AXIAL - RNC50H2112BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.1K OHM 1/10W .1% AXIAL
RNC50H2112BSRE6
RES 21.1K OHM 1/10W .1% AXIAL RNC50H2112BSRE6
RES 21.1Kohm 1/10W .1% AXIAL

RES 21.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2112BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2112BSRE6-ND
Through Hole Resistors RNC50H2112BSRE6-ND
21.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2112BSRE6 RNC50H2112BSRE6-ND
Product Name RES 21.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details