Vishay Intertechnology, Inc. RES 21K OHM 1/10W .5% AXIAL RNC50H2102DSBSL

Description
RES 21Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/10W .5% AXIAL - RNC50H2102DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/10W .5% AXIAL
RNC50H2102DSBSL
RES 21K OHM 1/10W .5% AXIAL RNC50H2102DSBSL
RES 21Kohm 1/10W .5% AXIAL

RES 21Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2102DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2102DSBSL-ND
Through Hole Resistors RNC50H2102DSBSL-ND
21 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2102DSBSL RNC50H2102DSBSL-ND
Product Name RES 21K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers