Vishay Intertechnology, Inc. RES 21K OHM 1/10W .1% AXIAL RNC50H2102BSRSL

Description
RES 21Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/10W .1% AXIAL - RNC50H2102BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/10W .1% AXIAL
RNC50H2102BSRSL
RES 21K OHM 1/10W .1% AXIAL RNC50H2102BSRSL
RES 21Kohm 1/10W .1% AXIAL

RES 21Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2102BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2102BSRSL-ND
Through Hole Resistors RNC50H2102BSRSL-ND
21 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2102BSRSL RNC50H2102BSRSL-ND
Product Name RES 21K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details