Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2101FSRE6

Description
2.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2101FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2101FSRE6-ND
Through Hole Resistors RNC50H2101FSRE6-ND
2.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,2.10K ,1%,50PPM,S/.001%,T/R - RNC50H2101FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,2.10K ,1%,50PPM,S/.001%,T/R
RNC50H2101FSRE6
MF,1/10W,2.10K ,1%,50PPM,S/.001%,T/R RNC50H2101FSRE6
MF,1/10W,2.10K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,2.10K ,1%,50PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2101FSRE6-ND RNC50H2101FSRE6
Product Name Through Hole Resistors MF,1/10W,2.10K ,1%,50PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details