Vishay Intertechnology, Inc. Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H20R0FSRE5

Description
Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H20R0FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H20R0FSRE5
Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H20R0FSRE5
Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H20R0FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H20R0FSRE5TR-ND
Through Hole Resistors 541-RNC50H20R0FSRE5TR-ND
20 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H20R0FSRE5 541-RNC50H20R0FSRE5TR-ND
Product Name Res Metal Film 20 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details