Vishay Intertechnology, Inc. RES 20.8K OHM 1/10W .5% AXIAL RNC50H2082DSBSL

Description
RES 20.8Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 20.8Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/10W .5% AXIAL - RNC50H2082DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/10W .5% AXIAL
RNC50H2082DSBSL
RES 20.8K OHM 1/10W .5% AXIAL RNC50H2082DSBSL
RES 20.8Kohm 1/10W .5% AXIAL

RES 20.8Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2082DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2082DSBSL-ND
Through Hole Resistors RNC50H2082DSBSL-ND
20.8 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.8 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2082DSBSL RNC50H2082DSBSL-ND
Product Name RES 20.8K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details