Vishay Intertechnology, Inc. RES 205K OHM 1/10W .1% AXIAL RNC50H2053BSRE6

Description
RES 205Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 205Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/10W .1% AXIAL - RNC50H2053BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/10W .1% AXIAL
RNC50H2053BSRE6
RES 205K OHM 1/10W .1% AXIAL RNC50H2053BSRE6
RES 205Kohm 1/10W .1% AXIAL

RES 205Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2053BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2053BSRE6-ND
Through Hole Resistors RNC50H2053BSRE6-ND
205 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2053BSRE6 RNC50H2053BSRE6-ND
Product Name RES 205K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details