Vishay Intertechnology, Inc. RES 20.3K OHM 1/10W .5% AXIAL RNC50H2032DSBSL

Description
RES 20.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 20.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3K OHM 1/10W .5% AXIAL - RNC50H2032DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3K OHM 1/10W .5% AXIAL
RNC50H2032DSBSL
RES 20.3K OHM 1/10W .5% AXIAL RNC50H2032DSBSL
RES 20.3Kohm 1/10W .5% AXIAL

RES 20.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2032DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2032DSBSL-ND
Through Hole Resistors RNC50H2032DSBSL-ND
20.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2032DSBSL RNC50H2032DSBSL-ND
Product Name RES 20.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details