Vishay Intertechnology, Inc. RES 20.3K OHM 1/10W .1% AXIAL RNC50H2032BSBSL

Description
RES 20.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3K OHM 1/10W .1% AXIAL - RNC50H2032BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3K OHM 1/10W .1% AXIAL
RNC50H2032BSBSL
RES 20.3K OHM 1/10W .1% AXIAL RNC50H2032BSBSL
RES 20.3Kohm 1/10W .1% AXIAL

RES 20.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2032BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2032BSBSL-ND
Through Hole Resistors RNC50H2032BSBSL-ND
20.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2032BSBSL RNC50H2032BSBSL-ND
Product Name RES 20.3K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers