Vishay Intertechnology, Inc. MF,1/10W,200K ,.1%,50PPM,S/.001%,T/R RNC50H2003BSRE6

Description
MF,1/10W,200K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/10W,200K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,200K ,.1%,50PPM,S/.001%,T/R - RNC50H2003BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,200K ,.1%,50PPM,S/.001%,T/R
RNC50H2003BSRE6
MF,1/10W,200K ,.1%,50PPM,S/.001%,T/R RNC50H2003BSRE6
MF,1/10W,200K ,.1%,50PPM,S/.001%,T /R

MF,1/10W,200K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H2003BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2003BSRE6-ND
Through Hole Resistors RNC50H2003BSRE6-ND
200 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2003BSRE6 RNC50H2003BSRE6-ND
Product Name MF,1/10W,200K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers