200 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 200K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Lacer Pack
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC50H2003BSL03TR-ND | RNC50H2003BSL03 |
| Product Name | Through Hole Resistors | Res Metal Film 200K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Lacer Pack |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 to 1.00E-3 +/- % |