Vishay Intertechnology, Inc. Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H2001FPB14

Description
Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50H2001FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50H2001FPB14
Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50H2001FPB14
Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H2001FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2001FPB14-ND
Through Hole Resistors RNC50H2001FPB14-ND
2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2001FPB14 RNC50H2001FPB14-ND
Product Name Res Metal Film 2K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers