Vishay Intertechnology, Inc. RES 2K OHM 1/10W .5% AXIAL RNC50H2001DMRSL

Description
RES 2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/10W .5% AXIAL - RNC50H2001DMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/10W .5% AXIAL
RNC50H2001DMRSL
RES 2K OHM 1/10W .5% AXIAL RNC50H2001DMRSL
RES 2Kohm 1/10W .5% AXIAL

RES 2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2001DMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2001DMRSL-ND
Through Hole Resistors RNC50H2001DMRSL-ND
2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2001DMRSL RNC50H2001DMRSL-ND
Product Name RES 2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers