Vishay Intertechnology, Inc. Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H2001DMB14

Description
Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC50H2001DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC50H2001DMB14
Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H2001DMB14
Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H2001DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2001DMB14-ND
Through Hole Resistors RNC50H2001DMB14-ND
2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2001DMB14 RNC50H2001DMB14-ND
Product Name Res Metal Film 2K Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details