Vishay Intertechnology, Inc. RES 200 OHM 1/10W .5% AXIAL RNC50H2000DSB14

Description
RES 200ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/10W .5% AXIAL - RNC50H2000DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W .5% AXIAL
RNC50H2000DSB14
RES 200 OHM 1/10W .5% AXIAL RNC50H2000DSB14
RES 200ohm 1/10W .5% AXIAL

RES 200ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2000DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2000DSB14-ND
Through Hole Resistors RNC50H2000DSB14-ND
200 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2000DSB14 RNC50H2000DSB14-ND
Product Name RES 200 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers