Vishay Intertechnology, Inc. RES 1.98K OHM 1/10W .1% AXIAL RNC50H1981BSBSL

Description
RES 1.98Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/10W .1% AXIAL - RNC50H1981BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/10W .1% AXIAL
RNC50H1981BSBSL
RES 1.98K OHM 1/10W .1% AXIAL RNC50H1981BSBSL
RES 1.98Kohm 1/10W .1% AXIAL

RES 1.98Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1981BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1981BSBSL-ND
Through Hole Resistors RNC50H1981BSBSL-ND
1.98 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.98 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1981BSBSL RNC50H1981BSBSL-ND
Product Name RES 1.98K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details