Vishay Intertechnology, Inc. RES 196K OHM 1/10W 1% AXIAL RNC50H1963FRRSL

Description
RES 196Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/10W 1% AXIAL - RNC50H1963FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/10W 1% AXIAL
RNC50H1963FRRSL
RES 196K OHM 1/10W 1% AXIAL RNC50H1963FRRSL
RES 196Kohm 1/10W 1% AXIAL

RES 196Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1963FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1963FRRSL-ND
Through Hole Resistors RNC50H1963FRRSL-ND
196 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1963FRRSL RNC50H1963FRRSL-ND
Product Name RES 196K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers