Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1962FSB14

Description
19.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
19.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1962FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1962FSB14-ND
Through Hole Resistors RNC50H1962FSB14-ND
19.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 19.6K OHM 1/10W 1% AXIAL - RNC50H1962FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/10W 1% AXIAL
RNC50H1962FSB14
RES 19.6K OHM 1/10W 1% AXIAL RNC50H1962FSB14
RES 19.6Kohm 1/10W 1% AXIAL

RES 19.6Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H1962FSB14-ND RNC50H1962FSB14
Product Name Through Hole Resistors RES 19.6K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details