Vishay Intertechnology, Inc. RES 19.6K OHM 1/10W .1% AXIAL RNC50H1962BSR36

Description
RES 19.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/10W .1% AXIAL - RNC50H1962BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/10W .1% AXIAL
RNC50H1962BSR36
RES 19.6K OHM 1/10W .1% AXIAL RNC50H1962BSR36
RES 19.6Kohm 1/10W .1% AXIAL

RES 19.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1962BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1962BSR36-ND
Through Hole Resistors RNC50H1962BSR36-ND
19.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1962BSR36 RNC50H1962BSR36-ND
Product Name RES 19.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details