Vishay Intertechnology, Inc. RES 1.96K OHM 1/10W .1% AXIAL RNC50H1961BSB14

Description
RES 1.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/10W .1% AXIAL - RNC50H1961BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/10W .1% AXIAL
RNC50H1961BSB14
RES 1.96K OHM 1/10W .1% AXIAL RNC50H1961BSB14
RES 1.96Kohm 1/10W .1% AXIAL

RES 1.96Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1961BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1961BSB14-ND
Through Hole Resistors RNC50H1961BSB14-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1961BSB14 RNC50H1961BSB14-ND
Product Name RES 1.96K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details