Vishay Intertechnology, Inc. RES 196 OHM 1/10W 1% AXIAL RNC50H1960FSR36

Description
RES 196ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/10W 1% AXIAL - RNC50H1960FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/10W 1% AXIAL
RNC50H1960FSR36
RES 196 OHM 1/10W 1% AXIAL RNC50H1960FSR36
RES 196ohm 1/10W 1% AXIAL

RES 196ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1960FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1960FSR36-ND
Through Hole Resistors RNC50H1960FSR36-ND
196 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1960FSR36 RNC50H1960FSR36-ND
Product Name RES 196 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details