Vishay Intertechnology, Inc. RES 19.1K OHM 1/10W 1% AXIAL RNC50H1912FSRSL

Description
RES 19.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/10W 1% AXIAL - RNC50H1912FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/10W 1% AXIAL
RNC50H1912FSRSL
RES 19.1K OHM 1/10W 1% AXIAL RNC50H1912FSRSL
RES 19.1Kohm 1/10W 1% AXIAL

RES 19.1Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1912FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1912FSRSL-ND
Through Hole Resistors RNC50H1912FSRSL-ND
19.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1912FSRSL RNC50H1912FSRSL-ND
Product Name RES 19.1K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details