Vishay Intertechnology, Inc. RES 191 OHM 1/10W 1% AXIAL RNC50H1910FSRSL

Description
RES 191ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/10W 1% AXIAL - RNC50H1910FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/10W 1% AXIAL
RNC50H1910FSRSL
RES 191 OHM 1/10W 1% AXIAL RNC50H1910FSRSL
RES 191ohm 1/10W 1% AXIAL

RES 191ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1910FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1910FSRSL-ND
Through Hole Resistors RNC50H1910FSRSL-ND
191 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1910FSRSL RNC50H1910FSRSL-ND
Product Name RES 191 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details