Vishay Intertechnology, Inc. RES 191 OHM 1/10W 1% AXIAL RNC50H1910FSBSL

Description
RES 191ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/10W 1% AXIAL - RNC50H1910FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/10W 1% AXIAL
RNC50H1910FSBSL
RES 191 OHM 1/10W 1% AXIAL RNC50H1910FSBSL
RES 191ohm 1/10W 1% AXIAL

RES 191ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1910FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1910FSBSL-ND
Through Hole Resistors RNC50H1910FSBSL-ND
191 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1910FSBSL RNC50H1910FSBSL-ND
Product Name RES 191 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers