Vishay Intertechnology, Inc. RES 18.2 OHM 1/10W 1% AXIAL RNC50H18R2FSBSL

Description
RES 18.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/10W 1% AXIAL - RNC50H18R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/10W 1% AXIAL
RNC50H18R2FSBSL
RES 18.2 OHM 1/10W 1% AXIAL RNC50H18R2FSBSL
RES 18.2ohm 1/10W 1% AXIAL

RES 18.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H18R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H18R2FSBSL-ND
Through Hole Resistors RNC50H18R2FSBSL-ND
18.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H18R2FSBSL RNC50H18R2FSBSL-ND
Product Name RES 18.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details