Vishay Intertechnology, Inc. RES 189 OHM 1/10W .1% AXIAL RNC50H1890BSB14

Description
RES 189ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 189ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189 OHM 1/10W .1% AXIAL - RNC50H1890BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189 OHM 1/10W .1% AXIAL
RNC50H1890BSB14
RES 189 OHM 1/10W .1% AXIAL RNC50H1890BSB14
RES 189ohm 1/10W .1% AXIAL

RES 189ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1890BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1890BSB14-ND
Through Hole Resistors RNC50H1890BSB14-ND
189 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

189 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1890BSB14 RNC50H1890BSB14-ND
Product Name RES 189 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189 ohms 189 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details