Vishay Intertechnology, Inc. RES 18.7K OHM 1/10W .1% AXIAL RNC50H1872BSRSL

Description
RES 18.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/10W .1% AXIAL - RNC50H1872BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/10W .1% AXIAL
RNC50H1872BSRSL
RES 18.7K OHM 1/10W .1% AXIAL RNC50H1872BSRSL
RES 18.7Kohm 1/10W .1% AXIAL

RES 18.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1872BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1872BSRSL-ND
Through Hole Resistors RNC50H1872BSRSL-ND
18.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1872BSRSL RNC50H1872BSRSL-ND
Product Name RES 18.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers