Vishay Intertechnology, Inc. RES 187 OHM 1/10W .1% AXIAL RNC50H1870BSRSL

Description
RES 187ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/10W .1% AXIAL - RNC50H1870BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/10W .1% AXIAL
RNC50H1870BSRSL
RES 187 OHM 1/10W .1% AXIAL RNC50H1870BSRSL
RES 187ohm 1/10W .1% AXIAL

RES 187ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1870BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1870BSRSL-ND
Through Hole Resistors RNC50H1870BSRSL-ND
187 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1870BSRSL RNC50H1870BSRSL-ND
Product Name RES 187 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details