Vishay Intertechnology, Inc. RES 18.4K OHM 1/10W .5% AXIAL RNC50H1842DSBSL

Description
RES 18.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.4K OHM 1/10W .5% AXIAL - RNC50H1842DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.4K OHM 1/10W .5% AXIAL
RNC50H1842DSBSL
RES 18.4K OHM 1/10W .5% AXIAL RNC50H1842DSBSL
RES 18.4Kohm 1/10W .5% AXIAL

RES 18.4Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1842DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1842DSBSL-ND
Through Hole Resistors RNC50H1842DSBSL-ND
18.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1842DSBSL RNC50H1842DSBSL-ND
Product Name RES 18.4K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details