Vishay Intertechnology, Inc. RES 18.2K OHM 1/10W 1% AXIAL RNC50H1822FSRSL

Description
RES 18.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/10W 1% AXIAL - RNC50H1822FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/10W 1% AXIAL
RNC50H1822FSRSL
RES 18.2K OHM 1/10W 1% AXIAL RNC50H1822FSRSL
RES 18.2Kohm 1/10W 1% AXIAL

RES 18.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1822FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1822FSRSL-ND
Through Hole Resistors RNC50H1822FSRSL-ND
18.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1822FSRSL RNC50H1822FSRSL-ND
Product Name RES 18.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details