Vishay Intertechnology, Inc. RES 1.82K OHM 1/10W 1% AXIAL RNC50H1821FMBSL

Description
RES 1.82Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/10W 1% AXIAL - RNC50H1821FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/10W 1% AXIAL
RNC50H1821FMBSL
RES 1.82K OHM 1/10W 1% AXIAL RNC50H1821FMBSL
RES 1.82Kohm 1/10W 1% AXIAL

RES 1.82Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1821FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1821FMBSL-ND
Through Hole Resistors RNC50H1821FMBSL-ND
1.82 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1821FMBSL RNC50H1821FMBSL-ND
Product Name RES 1.82K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details