Vishay Intertechnology, Inc. RES 1.8K OHM 1/10W .1% AXIAL RNC50H1801BSRSL

Description
RES 1.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/10W .1% AXIAL - RNC50H1801BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/10W .1% AXIAL
RNC50H1801BSRSL
RES 1.8K OHM 1/10W .1% AXIAL RNC50H1801BSRSL
RES 1.8Kohm 1/10W .1% AXIAL

RES 1.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1801BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1801BSRSL-ND
Through Hole Resistors RNC50H1801BSRSL-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1801BSRSL RNC50H1801BSRSL-ND
Product Name RES 1.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details