Vishay Intertechnology, Inc. Through Hole Resistors RNC50H1800DSB14

Description
180 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
180 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H1800DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1800DSB14-ND
Through Hole Resistors RNC50H1800DSB14-ND
180 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 180 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H1800DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 180 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H1800DSB14
Res Metal Film 180 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H1800DSB14
Res Metal Film 180 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 180 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,180Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C7364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,180Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C7364
Resistor,metal Film,180Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C7364
Resistor,Metal Film,180Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,180Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H1800DSB14-ND RNC50H1800DSB14 52C7364
Product Name Through Hole Resistors Res Metal Film 180 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Resistor,metal Film,180Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers