Vishay Intertechnology, Inc. RES 17.4 OHM 1/10W .1% AXIAL RNC50H17R4BSBSL

Description
RES 17.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/10W .1% AXIAL - RNC50H17R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/10W .1% AXIAL
RNC50H17R4BSBSL
RES 17.4 OHM 1/10W .1% AXIAL RNC50H17R4BSBSL
RES 17.4ohm 1/10W .1% AXIAL

RES 17.4ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H17R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H17R4BSBSL-ND
Through Hole Resistors RNC50H17R4BSBSL-ND
17.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H17R4BSBSL RNC50H17R4BSBSL-ND
Product Name RES 17.4 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details