Vishay Intertechnology, Inc. RES 178K OHM 1/10W 1% AXIAL RNC50H1783FSB14

Description
RES 178Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/10W 1% AXIAL - RNC50H1783FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/10W 1% AXIAL
RNC50H1783FSB14
RES 178K OHM 1/10W 1% AXIAL RNC50H1783FSB14
RES 178Kohm 1/10W 1% AXIAL

RES 178Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1783FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1783FSB14-ND
Through Hole Resistors RNC50H1783FSB14-ND
178 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1783FSB14 RNC50H1783FSB14-ND
Product Name RES 178K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details