Vishay Intertechnology, Inc. RES 17.8K OHM 1/10W 1% AXIAL RNC50H1782FSB14

Description
RES 17.8Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/10W 1% AXIAL - RNC50H1782FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/10W 1% AXIAL
RNC50H1782FSB14
RES 17.8K OHM 1/10W 1% AXIAL RNC50H1782FSB14
RES 17.8Kohm 1/10W 1% AXIAL

RES 17.8Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1782FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1782FSB14-ND
Through Hole Resistors RNC50H1782FSB14-ND
17.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1782FSB14 RNC50H1782FSB14-ND
Product Name RES 17.8K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers