Vishay Intertechnology, Inc. RES 1.78K OHM 1/10W 1% AXIAL RNC50H1781FSBSL

Description
RES 1.78Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/10W 1% AXIAL - RNC50H1781FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/10W 1% AXIAL
RNC50H1781FSBSL
RES 1.78K OHM 1/10W 1% AXIAL RNC50H1781FSBSL
RES 1.78Kohm 1/10W 1% AXIAL

RES 1.78Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1781FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1781FSBSL-ND
Through Hole Resistors RNC50H1781FSBSL-ND
1.78 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1781FSBSL RNC50H1781FSBSL-ND
Product Name RES 1.78K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details