Vishay Intertechnology, Inc. RES 174K OHM 1/10W 1% AXIAL RNC50H1743FSR36

Description
RES 174Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/10W 1% AXIAL - RNC50H1743FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/10W 1% AXIAL
RNC50H1743FSR36
RES 174K OHM 1/10W 1% AXIAL RNC50H1743FSR36
RES 174Kohm 1/10W 1% AXIAL

RES 174Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H1743FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H1743FSR36-ND
Through Hole Resistors RNC50H1743FSR36-ND
174 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H1743FSR36 RNC50H1743FSR36-ND
Product Name RES 174K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details